Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16212CDLR

Description
IC BUS FET EXCH SW 12X2:2 56SSOP
Description
IC BUS FET EXCH SW 12X2:2 56SSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16212CDLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16212CDLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16212CDLR
IC BUS FET EXCH SW 12X2:2 56SSOP

IC BUS FET EXCH SW 12X2:2 56SSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CBT16212CDLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT16212CDLR
Signal Switches, Multiplexers, Decoders SN74CBT16212CDLR
Bus FET Exchange Switch 12 x 2:2 56-SSOP

Bus FET Exchange Switch 12 x 2:2 56-SSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT16212CDLR SN74CBT16212CDLR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Package Type SSOP SOP; SSOP; 56-BSSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS258B/BFA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type CFP
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74HC154DB,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP
Operating Current 5.2 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74LS158PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers