Dual 1-of-4 data selectors/multiplexe
Dual 1-of-4 Data Selectors/Multiplexe
IC MULTIPLEXER 2 X 4:1 16SOIC
Multiplexer 2 x 4:1 16-SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74ALS253DR | SN74ALS253DR | SN74ALS253DR |
| Product Name | SN74ALS253 Dual 1-of-4 Data Selectors/Multiplexers With 3-State Outputs | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders |
| Output Characteristics | 3-State | ||
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | |
| Package Type | PDIP,SOIC | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) |
| Logic Family | ALS |