Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74AHCT138D

Description
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Datasheet
Description
Decoder/Demultiplexe r 1 x 3:8 16-SOIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74AHCT138D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AHCT138D
Signal Switches, Multiplexers, Decoders SN74AHCT138D
Decoder/Demultiplexe r 1 x 3:8 16-SOIC

Decoder/Demultiplexer 1 x 3:8 16-SOIC

Buy Now Datasheet
Logic, 3-To-8 Decoder/demux, 16Soic; Logic Family / Base Number Texas Instruments - 37AJ1027 - Newark, An Avnet Company
Chicago, IL, United States
Logic, 3-To-8 Decoder/demux, 16Soic; Logic Family / Base Number Texas Instruments
37AJ1027
Logic, 3-To-8 Decoder/demux, 16Soic; Logic Family / Base Number Texas Instruments 37AJ1027
LOGIC, 3-TO-8 DECODER/DEMUX, 16SOIC; Logic Family / Base Number:74AHCT138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. ofRoHS Compliant: Yes

LOGIC, 3-TO-8 DECODER/DEMUX, 16SOIC; Logic Family / Base Number:74AHCT138; Logic Type:Decoder / Demultiplexer; No. of Channels:-; Line Configuration:3:8; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. ofRoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT138D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AHCT138D
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHCT138D
IC DECODER/DEMUX 1X3:8 16SOIC

IC DECODER/DEMUX 1X3:8 16SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74AHCT138D 37AJ1027 SN74AHCT138D
Product Name Signal Switches, Multiplexers, Decoders Logic, 3-To-8 Decoder/demux, 16Soic; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V 5.5V
Unlock Full Specs
to access all available technical data

Similar Products