Texas Instruments SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers SN74ALS157AD

Description
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Description
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS157AD is a quadruple 1-of-2 data selector/multiplexer in a 16-pin small-outline (SOIC) package, characterized for operation from 0°C to 70°C. It presents true data outputs and features buffered inputs and outputs to drive full data selection to four output gates with a separate strobe input. The device is designed to select a 4-bit word from one of two sources and route it to the outputs.

Datasheet Summary
Powered by GS/AI

The SN74ALS157AD is a quadruple 1-of-2 data selector/multiplexer in a 16-pin small-outline (SOIC) package, characterized for operation from 0°C to 70°C. It presents true data outputs and features buffered inputs and outputs to drive full data selection to four output gates with a separate strobe input. The device is designed to select a 4-bit word from one of two sources and route it to the outputs.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers - SN74ALS157AD - Texas Instruments
Dallas, TX, United States
SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers
SN74ALS157AD
SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers SN74ALS157AD
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-SOIC 0 to 70

Quadruple 1-of-2 Data Selectors/Multiplexers 16-SOIC 0 to 70

Buy Now Datasheet
 - SN74ALS157AD - Rochester Electronics
Newburyport, MA, United States
Multiplexer, ALS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDSO16

Multiplexer, ALS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS157AD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74ALS157AD
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74ALS157AD
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74ALS157AD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74ALS157AD
Signal Switches, Multiplexers, Decoders SN74ALS157AD
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74ALS157AD SN74ALS157AD SN74ALS157AD SN74ALS157AD
Product Name SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC SOIC; SOIC16 SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width)
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LS155PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54HC153 Dual 4-Line To 1-Line Data Selectors/Multiplexers - 8409301EA - Texas Instruments
Specs
Supply Voltage 2
Package Type CDIP,CFP,LCCC
Logic Family HC
View Details
4 suppliers