Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74CB3Q3251PWR

Description
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP
Description
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CB3Q3251PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3Q3251PWR
Signal Switches, Multiplexers, Decoders SN74CB3Q3251PWR
Multiplexer/Demultip lexer 1 x 8:1 16-TSSOP

Multiplexer/Demultiplexer 1 x 8:1 16-TSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q3251PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q3251PWR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q3251PWR
IC MUX/DEMUX 1 X 8:1 16TSSOP

IC MUX/DEMUX 1 X 8:1 16TSSOP

Supplier's Site
Fet Mux/demux Bus Switch, 1 Texas Instruments - 26AJ9285 - Newark, An Avnet Company
Chicago, IL, United States
Fet Mux/demux Bus Switch, 1 Texas Instruments
26AJ9285
Fet Mux/demux Bus Switch, 1 Texas Instruments 26AJ9285
FET MUX/DEMUX BUS SWITCH, 1:8, TSSOP-16; Logic Family / Base Number:74CB3Q251; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:1Channels; Line Configuration:1:8; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

FET MUX/DEMUX BUS SWITCH, 1:8, TSSOP-16; Logic Family / Base Number:74CB3Q251; Logic Type:Multiplexer / Demultiplexer Bus Switch; No. of Channels:1Channels; Line Configuration:1:8; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CB3Q3251PWR SN74CB3Q3251PWR 26AJ9285
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Fet Mux/demux Bus Switch, 1 Texas Instruments
Supply Voltage 3.6V; 2.3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74F253PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers