Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q6800DGVR

Description
IC BUS SWITCH 10 X 1:1 24TVSOP
Description
IC BUS SWITCH 10 X 1:1 24TVSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q6800DGVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q6800DGVR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q6800DGVR
IC BUS SWITCH 10 X 1:1 24TVSOP

IC BUS SWITCH 10 X 1:1 24TVSOP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74CB3Q6800DGVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3Q6800DGVR
Signal Switches, Multiplexers, Decoders SN74CB3Q6800DGVR
Bus Switch 10 x 1:1 24-TVSOP

Bus Switch 10 x 1:1 24-TVSOP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CB3Q6800DGVR SN74CB3Q6800DGVR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 7700401EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Single 2-input multiplexer - 74LVC1G157GM,132 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V; 5V; 1.65 - 5.5
Package Type SOT886
View Details
3 suppliers