Texas Instruments SN74AHCT158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers SN74AHCT158DE4

Description
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers designed for 4.5-V to 5.5-V operation, housed in a 16-pin SOIC package with dimensions 507 mm length, 8 mm width, and 3940 µm thickness, operating from -40°C to 85°C, with TTL-voltage-compatible inputs, high-level output current of -8 mA, low-level output current of 8 mA, and ESD protection exceeding 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.

Datasheet Summary
Powered by GS/AI

Quadruple 2-line to 1-line data selectors/multiplexers designed for 4.5-V to 5.5-V operation, housed in a 16-pin SOIC package with dimensions 507 mm length, 8 mm width, and 3940 µm thickness, operating from -40°C to 85°C, with TTL-voltage-compatible inputs, high-level output current of -8 mA, low-level output current of 8 mA, and ESD protection exceeding 2000-V human-body model, 200-V machine model, and 1000-V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74AHCT158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers - SN74AHCT158DE4 - Texas Instruments
Dallas, TX, United States
SN74AHCT158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers
SN74AHCT158DE4
SN74AHCT158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers SN74AHCT158DE4
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85

Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-SOIC -40 to 85

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74AHCT158DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AHCT158DE4
Signal Switches, Multiplexers, Decoders SN74AHCT158DE4
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AHCT158DE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AHCT158DE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AHCT158DE4
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74AHCT158DE4 SN74AHCT158DE4 SN74AHCT158DE4
Product Name SN74AHCT158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SOIC,SSOP,TVSOP,TSSOP SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family AHCT
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBTLV3245APWRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS157DMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details