Texas Instruments Signal Switches, Multiplexers, Decoders SN74CB3Q32245ZKER

Description
Bus Switch 8 x 1:1 96-PBGA MICROSTAR (13.6x5.6)
Datasheet
Description
Bus Switch 8 x 1:1 96-PBGA MICROSTAR (13.6x5.6)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CB3Q32245ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3Q32245ZKER
Signal Switches, Multiplexers, Decoders SN74CB3Q32245ZKER
Bus Switch 8 x 1:1 96-PBGA MICROSTAR (13.6x5.6)

Bus Switch 8 x 1:1 96-PBGA MICROSTAR (13.6x5.6)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3Q32245ZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3Q32245ZKER
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q32245ZKER
IC BUS SW 8X1:1 96PBGA MICROSTAR

IC BUS SW 8X1:1 96PBGA MICROSTAR

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CB3Q32245ZKER SN74CB3Q32245ZKER
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74S257PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75V ~ 5.25V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AHC138PW,112 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 8 mA
View Details
2 suppliers
 - 54HC158/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP
View Details
3 suppliers