Texas Instruments Standard Linear and Logic Signal Switches, Multiplexers, Decoders SN74CB3T3257PW

Description
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP
Description
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CB3T3257PW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CB3T3257PW
Signal Switches, Multiplexers, Decoders SN74CB3T3257PW
Multiplexer/Demultip lexer 4 x 2:1 16-TSSOP

Multiplexer/Demultiplexer 4 x 2:1 16-TSSOP

Buy Now
Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments - 37AJ1076 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments
37AJ1076
Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments 37AJ1076
LOGIC, MUX/DEMUX FET 4BIT, 16TSSOP; Logic Family / Base Number:74CB3T257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

LOGIC, MUX/DEMUX FET 4BIT, 16TSSOP; Logic Family / Base Number:74CB3T257; Logic Type:FET Multiplexer / Demultiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:2.3V; Supply Voltage Max:3.6V; Logic Case RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CB3T3257PW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CB3T3257PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3T3257PW
IC MUX/DEMUX 4 X 2:1 16TSSOP

IC MUX/DEMUX 4 X 2:1 16TSSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74CB3T3257PW 37AJ1076 SN74CB3T3257PW
Product Name Signal Switches, Multiplexers, Decoders Logic, Mux/demux Fet 4Bit, 16Tssop; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 74LV4053DB,118 - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT338
Logic Family CMOS
View Details
Signal Switches, Multiplexers, Decoders - 54F251ALMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 20-CLCC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details