Texas Instruments SN74ALS257A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74ALS257ADG4

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC 0 to 70
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS257A is a quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs, designed for bus-organized systems. It is available in a 16-pin small-outline integrated circuit (SOIC) package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness. The device operates over a temperature range of 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. High-level output current is −1 mA, and low-level output current is 12 mA. The outputs are disabled when the output-enable input is high, presenting a high-impedance state to the data bus.

Datasheet Summary
Powered by GS/AI

The SN74ALS257A is a quadruple 2-line to 1-line data selector/multiplexer with 3-state outputs, designed for bus-organized systems. It is available in a 16-pin small-outline integrated circuit (SOIC) package with dimensions of 6.5 mm width, 10.3 mm length, and 2.1 mm thickness. The device operates over a temperature range of 0°C to 70°C with a supply voltage of 4.5 V to 5.5 V. High-level output current is −1 mA, and low-level output current is 12 mA. The outputs are disabled when the output-enable input is high, presenting a high-impedance state to the data bus.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS257A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs - SN74ALS257ADG4 - Texas Instruments
Dallas, TX, United States
SN74ALS257A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs
SN74ALS257ADG4
SN74ALS257A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs SN74ALS257ADG4
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs With 3-State Outputs 16-SOIC 0 to 70

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs 16-SOIC 0 to 70

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - SN74ALS257ADG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74ALS257ADG4
Signal Switches, Multiplexers, Decoders SN74ALS257ADG4
Multiplexer 4 x 2:1 16-SOIC

Multiplexer 4 x 2:1 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS257ADG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74ALS257ADG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74ALS257ADG4
IC MULTIPLEXER 4 X 2:1 16SOIC

IC MULTIPLEXER 4 X 2:1 16SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74ALS257ADG4 SN74ALS257ADG4 SN74ALS257ADG4
Product Name SN74ALS257A Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Output Characteristics 3-State
Supply Voltage 4.5 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC SOIC; 16-SOIC (0.154\", 3.90mm Width) SOIC
Logic Family ALS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS158LMQB - Acme Chip Technology Co., Limited
Specs
Package Type 20-LCCC (8.89x8.89)
Operating Current 0.4000 to 4 mA
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54151AFMQB - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers