Texas Instruments SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers SN74ALS157AN

Description
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-PDIP 0 to 70
Request a Quote
Description
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74ALS157AN is a quadruple 1-of-2 data selector/multiplexer in a 16-pin PDIP package, characterized for operation from 0°C to 70°C. It features buffered inputs and outputs, with a separate strobe input for data selection. The device selects a 4-bit word from one of two sources and routes it to four outputs, presenting true data. The pin configuration is compatible with D, J, and N packages, and the part is RoHS compliant with NIPDAU finish.

Datasheet Summary
Powered by GS/AI

The SN74ALS157AN is a quadruple 1-of-2 data selector/multiplexer in a 16-pin PDIP package, characterized for operation from 0°C to 70°C. It features buffered inputs and outputs, with a separate strobe input for data selection. The device selects a 4-bit word from one of two sources and routes it to four outputs, presenting true data. The pin configuration is compatible with D, J, and N packages, and the part is RoHS compliant with NIPDAU finish.

Suppliers

Company
Product
Description
Supplier Links
SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers - SN74ALS157AN - Texas Instruments
Dallas, TX, United States
SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers
SN74ALS157AN
SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers SN74ALS157AN
Quadruple 1-of-2 Data Selectors/Multiplexe rs 16-PDIP 0 to 70

Quadruple 1-of-2 Data Selectors/Multiplexers 16-PDIP 0 to 70

Buy Now Datasheet
 - SN74ALS157AN - Rochester Electronics
Newburyport, MA, United States
Multiplexer, ALS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16

Multiplexer, ALS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDIP16

Supplier's Site Datasheet
Logic, Quad 1Of2 Dataslct/mux, 16Dip; Logic Family / Base Number Texas Instruments - 37AJ1052 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 1Of2 Dataslct/mux, 16Dip; Logic Family / Base Number Texas Instruments
37AJ1052
Logic, Quad 1Of2 Dataslct/mux, 16Dip; Logic Family / Base Number Texas Instruments 37AJ1052
LOGIC, QUAD 1OF2 DATASLCT/MUX, 16DIP; Logic Family / Base Number:74ALS157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

LOGIC, QUAD 1OF2 DATASLCT/MUX, 16DIP; Logic Family / Base Number:74ALS157; Logic Type:Multiplexer; No. of Channels:4Channels; Line Configuration:2:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of RoHS Compliant: Yes

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74ALS157AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74ALS157AN
Signal Switches, Multiplexers, Decoders SN74ALS157AN
Multiplexer 4 x 2:1 16-PDIP

Multiplexer 4 x 2:1 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74ALS157AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74ALS157AN
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74ALS157AN
IC MULTIPLEXER 4 X 2:1 16DIP

IC MULTIPLEXER 4 X 2:1 16DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number SN74ALS157AN SN74ALS157AN 37AJ1052 SN74ALS157AN SN74ALS157AN
Product Name SN74ALS157A Quadruple 1-of-2 Data Selectors/Multiplexers Logic, Quad 1Of2 Dataslct/mux, 16Dip; Logic Family / Base Number Texas Instruments Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 5.5V 4.5V ~ 5.5V
Package Type PDIP,SO,SOIC DIP; PDIP; PDIP16 DIP; DIP DIP; 16-DIP (0.300\", 7.62mm)
Logic Family ALS TTL
Unlock Full Specs
to access all available technical data

Similar Products

 - 54LS151J/883 - Rochester Electronics
Specs
Output Characteristics Complementary Output
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3857DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 3V ~ 3.6V
Package Type SOP; SSOP; 24-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 54LS298FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Signal Switches, Multiplexers, Decoders - 74CB3T1G125DBVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SC-74A, SOT-753
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers