Quadruple 2-line to 1-line data selectors/multiplexe
Quadruple 2-Line To 1-Line Data Selectors / Multiplexers 16-TSSOP -40 to 85
Multiplexer, AHCT/VHCT/VT Series, 4-Func, 2 Line Input, 1 Line Output, Inverted Output, CMOS, PDSO16
IC MULTIPLEXER 4 X 2:1 16TSSOP
Multiplexer 4 x 2:1 16-TSSOP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74AHCT158PW | SN74AHCT158PW | SN74AHCT158PW | SN74AHCT158PW |
| Product Name | SN74AHCT158 Quadruple 2-Line To 1-Line Data Selectors / Multiplexers | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | Signal Switches, Multiplexers, Decoders | |
| Supply Voltage | 4.5 | 4.5V ~ 5.5V | ||
| Package Type | PDIP,SOIC,SSOP,TVSOP,TSSOP | SOP; SSOP; TSSOP; TSSOP16 | SSOP; TSSOP | SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width) |
| Logic Family | AHCT | CMOS |