Texas Instruments Signal Switches, Multiplexers, Decoders SN74AUC1G19DRLR

Description
Decoder/Demultiplexe r 1 x 1:2 SOT-5X3
Description
Decoder/Demultiplexe r 1 x 1:2 SOT-5X3
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74AUC1G19DRLR is a 1-of-2 decoder/demultiplexer designed for operation at supply voltages ranging from 0.8 V to 2.7 V, with an optimized range of 1.65 V to 1.95 V. It features a low power consumption of 10 µA maximum and supports partial-power-down mode through its I_off functionality, which disables outputs to prevent backflow current when powered down. The device is capable of driving outputs with ±8 mA at 1.8 V and has a maximum propagation delay of 3 ns. It is housed in a compact SOT-5X3 package, making it suitable for space-constrained applications. The SN74AUC1G19DRLR is also ESD protected, exceeding standards for human-body and machine models, and is tolerant to 3.6 V I/O, allowing for mixed-mode signal operation. This product is applicable in various devices, including AV receivers, portable audio devices, and embedded systems.

Datasheet Summary
Powered by GS/AI

The SN74AUC1G19DRLR is a 1-of-2 decoder/demultiplexer designed for operation at supply voltages ranging from 0.8 V to 2.7 V, with an optimized range of 1.65 V to 1.95 V. It features a low power consumption of 10 µA maximum and supports partial-power-down mode through its I_off functionality, which disables outputs to prevent backflow current when powered down. The device is capable of driving outputs with ±8 mA at 1.8 V and has a maximum propagation delay of 3 ns. It is housed in a compact SOT-5X3 package, making it suitable for space-constrained applications. The SN74AUC1G19DRLR is also ESD protected, exceeding standards for human-body and machine models, and is tolerant to 3.6 V I/O, allowing for mixed-mode signal operation. This product is applicable in various devices, including AV receivers, portable audio devices, and embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74AUC1G19DRLR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74AUC1G19DRLR
Signal Switches, Multiplexers, Decoders SN74AUC1G19DRLR
Decoder/Demultiplexe r 1 x 1:2 SOT-5X3

Decoder/Demultiplexer 1 x 1:2 SOT-5X3

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74AUC1G19DRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74AUC1G19DRLR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74AUC1G19DRLR
IC DECODER/DEMUX 1 X 1:2 6SOT

IC DECODER/DEMUX 1 X 1:2 6SOT

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74AUC1G19DRLR SN74AUC1G19DRLR
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 0.8V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74AUP1G19GF - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SN54LS151 Data Selectors/Multiplexers - 76010012A - Texas Instruments
Specs
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
Logic Family LS
View Details
4 suppliers