Texas Instruments Signal Switches, Multiplexers, Decoders SN74CBT16210CDL

Description
Bus Switch 10 x 1:1 48-SSOP
Description
Bus Switch 10 x 1:1 48-SSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74CBT16210CDL is a high-speed TTL-compatible FET bus switch designed for minimal ON-state resistance, typically 3 ,Ѷ, which results in near-zero propagation delay. It features active undershoot protection for both A and B ports, safeguarding against undershoot events up to -2 V. The device is organized as two 10-bit bus switches, allowing for flexible configurations as either two separate switches or one 20-bit switch. Control inputs can be driven by TTL or 5-V/3.3-V CMOS outputs, and the device supports a wide range of data I/O signaling levels from 0 to 5 V. It operates within a supply voltage range of 4 V to 5.5 V and is specified for partial-power-down applications, ensuring no backflow current occurs when powered down. The SN74CBT16210CDL is suitable for both digital and analog applications, including PCI interfaces and bus isolation, making it a versatile choice for various engineering projects.

Datasheet Summary
Powered by GS/AI

The SN74CBT16210CDL is a high-speed TTL-compatible FET bus switch designed for minimal ON-state resistance, typically 3 ,Ѷ, which results in near-zero propagation delay. It features active undershoot protection for both A and B ports, safeguarding against undershoot events up to -2 V. The device is organized as two 10-bit bus switches, allowing for flexible configurations as either two separate switches or one 20-bit switch. Control inputs can be driven by TTL or 5-V/3.3-V CMOS outputs, and the device supports a wide range of data I/O signaling levels from 0 to 5 V. It operates within a supply voltage range of 4 V to 5.5 V and is specified for partial-power-down applications, ensuring no backflow current occurs when powered down. The SN74CBT16210CDL is suitable for both digital and analog applications, including PCI interfaces and bus isolation, making it a versatile choice for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - SN74CBT16210CDL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74CBT16210CDL
Signal Switches, Multiplexers, Decoders SN74CBT16210CDL
Bus Switch 10 x 1:1 48-SSOP

Bus Switch 10 x 1:1 48-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74CBT16210CDL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74CBT16210CDL
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT16210CDL
IC BUS SWITCH 10 X 1:1 48SSOP

IC BUS SWITCH 10 X 1:1 48SSOP

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74CBT16210CDL SN74CBT16210CDL
Product Name Signal Switches, Multiplexers, Decoders Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74LVC139PW,112 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.7V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 74CBTLV3125DBQRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers