Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SM102B1K

Description
Win Source Part Number: 1234001-SM102B1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B0/50: 2941K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: -55°C ~ 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1107,-1024-SM102 B1K
Request a Quote Datasheet
Description
Win Source Part Number: 1234001-SM102B1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B0/50: 2941K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: -55°C ~ 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1107,-1024-SM102 B1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1234001-SM102B1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1234001-SM102B1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1234001-SM102B1K
Win Source Part Number: 1234001-SM102B1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B0/50: 2941K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: -55°C ~ 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1107,-1024-SM102 B1K

Win Source Part Number: 1234001-SM102B1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SM
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±10%
B0/50: 2941K
Package / Case: DO-213AC, MINI-MELF, SOD-80
Temperature Range - Operating: -55°C ~ 220°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 615-1107,-1024-SM102B1K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234001-SM102B1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1322ELHLT-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Line sensors, For spectrophotometry - S10124-512Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details