Littelfuse, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TAM15-9-82 MHP-TAM15-9-82

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 800527-MHP-TAM15-9-8 2 Mounting Style: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 180°F (82°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V), 80A (5V) Manufacturer Package: Strap Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 800527-MHP-TAM15-9-8 2 Mounting Style: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 180°F (82°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V), 80A (5V) Manufacturer Package: Strap Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TAM15-9-82 - 800527-MHP-TAM15-9-82 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TAM15-9-82
800527-MHP-TAM15-9-82
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TAM15-9-82 800527-MHP-TAM15-9-82
Manufacturer: Littelfuse Inc. Win Source Part Number: 800527-MHP-TAM15-9-8 2 Mounting Style: Weld Tab Tolerance: ±9°F (±5°C) Circuit: SPST-NC Switching Temperature: 180°F (82°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V), 80A (5V) Manufacturer Package: Strap Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 800527-MHP-TAM15-9-82
Mounting Style: Weld Tab
Tolerance: ±9°F (±5°C)
Circuit: SPST-NC
Switching Temperature: 180°F (82°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 25A (9V), 80A (5V)
Manufacturer Package: Strap
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 800527-MHP-TAM15-9-82
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TAM15-9-82
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Linear, Compass (ICs) - A1302ELHLX-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 4.5 to 6 volts
View Details
2 suppliers
Motion Sensor ICs - 349357 - RS Components, Ltd.
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Image sensor modules - C16091-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details