Littelfuse, Inc. Temperature Sensors - Temperature Sensors - NTC Thermistors - TO103J2K TO103J2K

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 856855-TO103J2K Series: TO Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k TO-220-2 Package: TO-220-2 Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 615-1055, 615-1055-5, 615-1055-ND, TO103J2K-RA, TO103J2KRA
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 856855-TO103J2K Series: TO Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k TO-220-2 Package: TO-220-2 Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 615-1055, 615-1055-5, 615-1055-ND, TO103J2K-RA, TO103J2KRA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - NTC Thermistors - TO103J2K - 856855-TO103J2K - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - NTC Thermistors - TO103J2K
856855-TO103J2K
Temperature Sensors - Temperature Sensors - NTC Thermistors - TO103J2K 856855-TO103J2K
Manufacturer: Littelfuse Inc. Win Source Part Number: 856855-TO103J2K Series: TO Operating Temperature Range: -55°C ~ 150°C Features: NTC Thermistor 10k TO-220-2 Package: TO-220-2 Package: Bulk Mounting: Through Hole Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 23 Weeks REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Other Part Number: 615-1055, 615-1055-5, 615-1055-ND, TO103J2K-RA, TO103J2KRA

Manufacturer: Littelfuse Inc.
Win Source Part Number: 856855-TO103J2K
Series: TO
Operating Temperature Range: -55°C ~ 150°C
Features: NTC Thermistor 10k TO-220-2
Package: TO-220-2
Package: Bulk
Mounting: Through Hole
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Other Part Number: 615-1055, 615-1055-5, 615-1055-ND, TO103J2K-RA, TO103J2KRA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 856855-TO103J2K
Product Name Temperature Sensors - Temperature Sensors - NTC Thermistors - TO103J2K
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1125LUA-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-SOIC - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966-2G - TLE4966-2G - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Standards and Certifications RoHS
View Details
Line sensors, For spectrophotometry - S3921-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details