Littelfuse, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-85 MHP-TA15-9-85

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075864-MHP-TA15-9-8 5 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075864-MHP-TA15-9-8 5 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-85 - 1075864-MHP-TA15-9-85 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-85
1075864-MHP-TA15-9-85
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-85 1075864-MHP-TA15-9-85
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075864-MHP-TA15-9-8 5 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075864-MHP-TA15-9-85
Termination Style: Solder Pad
Mounting: Weld Tab
Circuit: SPST-NC
Switching Temperature: 185°F (85°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 25A (9V)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: Strap
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1075864-MHP-TA15-9-85
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-85
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Two-Channel Silicon-Based Thermopile - ST60 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75BD,112 - 923301-LM75BD,112 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SO
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details