Littelfuse, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-77 MHP-TA15-9-77

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075863-MHP-TA15-9-7 7 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 170°F (77°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075863-MHP-TA15-9-7 7 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 170°F (77°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-77 - 1075863-MHP-TA15-9-77 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-77
1075863-MHP-TA15-9-77
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-77 1075863-MHP-TA15-9-77
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075863-MHP-TA15-9-7 7 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 170°F (77°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075863-MHP-TA15-9-77
Termination Style: Solder Pad
Mounting: Weld Tab
Circuit: SPST-NC
Switching Temperature: 170°F (77°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 25A (9V)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: Strap
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1075863-MHP-TA15-9-77
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-77
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1148LUA-T - 908837-A1148LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Humidity/temp Sensor, Digital, Dfn-6; Humidity Range Te Connectivity - 33AC4135 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details