Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - PTC Thermistors SETP0805-100-CC-2

Description
Win Source Part Number: 1233989-SETP0805-100 -CC-2 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: POLY-FUSE® setP™ Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 600 mW Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SETP0805-100-CCTR,-S ETP0805-100-CC,SETP0 805-100-CCCT,SETP080 5-100-CC,18-SETP0805 -100-CC-2TR,RF4819-0 00,SETP0805-100-CCTR ,SETP0805-100-CCDKR, -1024-SETP0805-100-C C-2CT,18-SETP0805-10 0-CC-2CT,SETP0805-10 0-CCDKR,SETP0805-100 -CCCT,-SETP0805-100- CC,18-SETP0805-100-C C-2DKR Resistance @ 25°C: 6 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1233989-SETP0805-100 -CC-2 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: POLY-FUSE® setP™ Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 600 mW Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SETP0805-100-CCTR,-S ETP0805-100-CC,SETP0 805-100-CCCT,SETP080 5-100-CC,18-SETP0805 -100-CC-2TR,RF4819-0 00,SETP0805-100-CCTR ,SETP0805-100-CCDKR, -1024-SETP0805-100-C C-2CT,18-SETP0805-10 0-CC-2CT,SETP0805-10 0-CCDKR,SETP0805-100 -CCCT,-SETP0805-100- CC,18-SETP0805-100-C C-2DKR Resistance @ 25°C: 6 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - PTC Thermistors - 1233989-SETP0805-100-CC-2 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - PTC Thermistors
1233989-SETP0805-100-CC-2
Sensors, Transducers - Temperature Sensors - PTC Thermistors 1233989-SETP0805-100-CC-2
Win Source Part Number: 1233989-SETP0805-100 -CC-2 Category: Sensors, Transducers>Temperat ure Sensors - PTC Thermistors Series: POLY-FUSE® setP™ Package: Tape & Reel Standard Package: 4,000 Mounting: SMD (SMT) Power - Max: 600 mW Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: SETP0805-100-CCTR,-S ETP0805-100-CC,SETP0 805-100-CCCT,SETP080 5-100-CC,18-SETP0805 -100-CC-2TR,RF4819-0 00,SETP0805-100-CCTR ,SETP0805-100-CCDKR, -1024-SETP0805-100-C C-2CT,18-SETP0805-10 0-CC-2CT,SETP0805-10 0-CCDKR,SETP0805-100 -CCCT,-SETP0805-100- CC,18-SETP0805-100-C C-2DKR Resistance @ 25°C: 6 Ohms

Win Source Part Number: 1233989-SETP0805-100-CC-2
Category: Sensors, Transducers>Temperature Sensors - PTC Thermistors
Series: POLY-FUSE® setP™
Package: Tape & Reel
Standard Package: 4,000
Mounting: SMD (SMT)
Power - Max: 600 mW
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: SETP0805-100-CCTR,-SETP0805-100-CC,SETP0805-100-CCCT,SETP0805-100-CC,18-SETP0805-100-CC-2TR,RF4819-000,SETP0805-100-CCTR,SETP0805-100-CCDKR,-1024-SETP0805-100-CC-2CT,18-SETP0805-100-CC-2CT,SETP0805-100-CCDKR,SETP0805-100-CCCT,-SETP0805-100-CC,18-SETP0805-100-CC-2DKR
Resistance @ 25°C: 6 Ohms

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1233989-SETP0805-100-CC-2
Product Name Sensors, Transducers - Temperature Sensors - PTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switches (Solid State) - A1227LLTTR-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts
View Details
2 suppliers