Littelfuse, Inc. Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: MM - MM153J1K MM153J1K

Description
Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Datasheet
Description
Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: MM - MM153J1K - MM153J1K - Littelfuse, Inc.
Rosemont, IL, United States
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: MM - MM153J1K
MM153J1K
Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: MM - MM153J1K MM153J1K
Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Littelfuse LL-31 “MicroMELF” style glass encapsulated surface mount thermistors are manufactured using super stable NTC chips which are hermetically sealed in a glass package. The result is a device which exhibits excellent long-term reliability and stability even when subjected to severe environmental or thermal conditions. Their uniform dimensions make them especially suitable for use with automatic insertion equipment. Options: Non-standard resistance values and tolerances Point matched at specified temperatures Tape and reel packaging High temperature capability to +220°C Surface mountable Hermetically sealed glass package Low cost Excellent long-term stability

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Sensor Chips
Product Number MM153J1K
Product Name Sensors - Temperature Sensors - NTC - Discrete Sensors - Series: MM - MM153J1K
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 2.5 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
OOL sensor - P1K0/050.232.2K.C.050.M.U.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting suitable for tube connections or welding (up to 70 bar)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QADKR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE49601-3M-S2 - TLE49601-3M-S2 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 3 to 32 volts
View Details