Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SM103J1F

Description
Win Source Part Number: 1093684-SM103J1F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Strip Standard Package: 2,500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1135,-1024-SM103 J1F
Request a Quote Datasheet
Description
Win Source Part Number: 1093684-SM103J1F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Strip Standard Package: 2,500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1135,-1024-SM103 J1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1093684-SM103J1F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1093684-SM103J1F
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1093684-SM103J1F
Win Source Part Number: 1093684-SM103J1F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Strip Standard Package: 2,500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±1% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1135,-1024-SM103 J1F

Win Source Part Number: 1093684-SM103J1F
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SM
Package: Strip
Standard Package: 2,500
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 10k
Resistance Tolerance: ±1%
B0/50: 3892K
Package / Case: DO-213AC, MINI-MELF, SOD-80
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 615-1135,-1024-SM103J1F

Buy Now Datasheet
NTC Thermistors - SM103J1F - ODG (Origin Data Global)
Shenzhen, China
NTC Thermistors
SM103J1F
NTC Thermistors SM103J1F
THERMISTOR NTC 10KOHM 3892K MELF

THERMISTOR NTC 10KOHM 3892K MELF

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1093684-SM103J1F SM103J1F
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors NTC Thermistors
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Shunt - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details