Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SC503J4J

Description
Win Source Part Number: 1234004-SC503J4J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SC Package: Bulk Standard Package: 250 Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B0/50: 3892K Mounting Type: Free Hanging Package / Case: Bead, Epoxy Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: Q10963987,-1024-SC50 3J4J
Request a Quote Datasheet
Description
Win Source Part Number: 1234004-SC503J4J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SC Package: Bulk Standard Package: 250 Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B0/50: 3892K Mounting Type: Free Hanging Package / Case: Bead, Epoxy Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: Q10963987,-1024-SC50 3J4J
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1234004-SC503J4J - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1234004-SC503J4J
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1234004-SC503J4J
Win Source Part Number: 1234004-SC503J4J Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SC Package: Bulk Standard Package: 250 Resistance in Ohms @ 25°C: 50k Resistance Tolerance: ±5% B0/50: 3892K Mounting Type: Free Hanging Package / Case: Bead, Epoxy Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: Q10963987,-1024-SC50 3J4J

Win Source Part Number: 1234004-SC503J4J
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SC
Package: Bulk
Standard Package: 250
Resistance in Ohms @ 25°C: 50k
Resistance Tolerance: ±5%
B0/50: 3892K
Mounting Type: Free Hanging
Package / Case: Bead, Epoxy
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: Q10963987,-1024-SC503J4J

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234004-SC503J4J
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO92 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Angle Sensor, Gmr, Tdso-16; Magnetoresistive Sensor Technology Infineon - 71AC0768 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
Input Voltage 4.2 to 5.5 volts
View Details
Line sensors, For spectrophotometry - S10124-256Q-01 - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details