Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors 105RG1K

Description
Win Source Part Number: 1133525-105RG1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1 Resistance in Ohms @ 25°C: 1M Resistance Tolerance: ±10% B0/50: 4140K Length - Lead Wire: 1.00" (25.40mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: 300°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1133525-105RG1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1 Resistance in Ohms @ 25°C: 1M Resistance Tolerance: ±10% B0/50: 4140K Length - Lead Wire: 1.00" (25.40mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: 300°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1133525-105RG1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1133525-105RG1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1133525-105RG1K
Win Source Part Number: 1133525-105RG1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Package: Bulk Standard Package: 1 Resistance in Ohms @ 25°C: 1M Resistance Tolerance: ±10% B0/50: 4140K Length - Lead Wire: 1.00" (25.40mm) Mounting Type: Through Hole Package / Case: DO-204AH, DO-35, Axial Temperature Range - Operating: 300°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1133525-105RG1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Package: Bulk
Standard Package: 1
Resistance in Ohms @ 25°C: 1M
Resistance Tolerance: ±10%
B0/50: 4140K
Length - Lead Wire: 1.00" (25.40mm)
Mounting Type: Through Hole
Package / Case: DO-204AH, DO-35, Axial
Temperature Range - Operating: 300°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1133525-105RG1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

SIX Biosensor transmitter, encased - SIX.050.045.100.N.C.U - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - M5600-000005-05KPG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 2.3 to 3.6 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details