Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SB222J1K

Description
Win Source Part Number: 1234007-SB222J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.252k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234007-SB222J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.252k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1234007-SB222J1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1234007-SB222J1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1234007-SB222J1K
Win Source Part Number: 1234007-SB222J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 2.252k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 57 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1234007-SB222J1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SB
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 2.252k
Resistance Tolerance: ±10%
B0/50: 3892K
Package / Case: DO-213AB, MELF
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234007-SB222J1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Gmr Angle Sensor, Tssop Rohs Compliant Infineon - 39AH9333 - Newark, An Avnet Company
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD7415ART-0500RL7 - 909679-AD7415ART-0500RL7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details