Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors MM502F1K

Description
Win Source Part Number: 1079270-MM502F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: LL-31, MICRO-MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-MM502F1K
Request a Quote Datasheet
Description
Win Source Part Number: 1079270-MM502F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: LL-31, MICRO-MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-MM502F1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1079270-MM502F1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1079270-MM502F1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1079270-MM502F1K
Win Source Part Number: 1079270-MM502F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: MM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: LL-31, MICRO-MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-MM502F1K

Win Source Part Number: 1079270-MM502F1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: MM
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 5k
Resistance Tolerance: ±10%
B0/50: 3419K
Package / Case: LL-31, MICRO-MELF
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-MM502F1K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1079270-MM502F1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1244LLHLX-I1-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP303BDRLR - 937087-TMP303BDRLR - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers