Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SM104J1K

Description
Win Source Part Number: 1233995-SM104J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: -55°C ~ 220°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1036,SM104J1K-RC ,SM104J1KRC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233995-SM104J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: -55°C ~ 220°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1036,SM104J1K-RC ,SM104J1KRC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1233995-SM104J1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1233995-SM104J1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1233995-SM104J1K
Win Source Part Number: 1233995-SM104J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: -55°C ~ 220°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1036,SM104J1K-RC ,SM104J1KRC Product Status: Obsolete

Win Source Part Number: 1233995-SM104J1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SM
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±10%
B0/50: 3892K
Package / Case: DO-213AC, MINI-MELF, SOD-80
Temperature Range - Operating: -55°C ~ 220°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 615-1036,SM104J1K-RC,SM104J1KRC
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1233995-SM104J1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Pressure Sensors, Transducers - MPVZ7025DP - 928005-MPVZ7025DP - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting 8-SOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Temperature & Humidity Sensor ICs - 2355202 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details