Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) PPG101B1

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1336633-PPG101B1 Category: Sensors, Transducers>Temperat ure Sensors - RTD (Resistance Temperature Detector) Packaging: Bulk Termination: PC Pins Standard Package: 100 Mounting: Through Hole Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Current: 1 mA Accuracy: ±0.3°C Temperature Range - Operating: -50°C ~ 500°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9032.89.6040 Other Part Number: 615-1038,PPG101B1RD Product Status: Obsolete RoHS Status: ROHS3 Compliant Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1336633-PPG101B1 Category: Sensors, Transducers>Temperat ure Sensors - RTD (Resistance Temperature Detector) Packaging: Bulk Termination: PC Pins Standard Package: 100 Mounting: Through Hole Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Current: 1 mA Accuracy: ±0.3°C Temperature Range - Operating: -50°C ~ 500°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9032.89.6040 Other Part Number: 615-1038,PPG101B1RD Product Status: Obsolete RoHS Status: ROHS3 Compliant Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) - 1336633-PPG101B1 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector)
1336633-PPG101B1
Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) 1336633-PPG101B1
Manufacturer: Littelfuse Inc. Win Source Part Number: 1336633-PPG101B1 Category: Sensors, Transducers>Temperat ure Sensors - RTD (Resistance Temperature Detector) Packaging: Bulk Termination: PC Pins Standard Package: 100 Mounting: Through Hole Temperature Coefficient: 3850ppm/°C Resistance Tolerance: ±0.12% Current: 1 mA Accuracy: ±0.3°C Temperature Range - Operating: -50°C ~ 500°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9032.89.6040 Other Part Number: 615-1038,PPG101B1RD Product Status: Obsolete RoHS Status: ROHS3 Compliant Resistance @ 0°C: 100 Ohms RTD Material: Platinum (Pt)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1336633-PPG101B1
Category: Sensors, Transducers>Temperature Sensors - RTD (Resistance Temperature Detector)
Packaging: Bulk
Termination: PC Pins
Standard Package: 100
Mounting: Through Hole
Temperature Coefficient: 3850ppm/°C
Resistance Tolerance: ±0.12%
Current: 1 mA
Accuracy: ±0.3°C
Temperature Range - Operating: -50°C ~ 500°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9032.89.6040
Other Part Number: 615-1038,PPG101B1RD
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Resistance @ 0°C: 100 Ohms
RTD Material: Platinum (Pt)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1336633-PPG101B1
Product Name Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector)
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Digital Temperature Sensor IC TO92 - TSIC 306 TO92 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Temperature
Input Voltage 5 volts
View Details
2 suppliers
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers