Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SB102F1K

Description
Win Source Part Number: 1234008-SB102F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SB102F1K
Request a Quote Datasheet
Description
Win Source Part Number: 1234008-SB102F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SB102F1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1234008-SB102F1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1234008-SB102F1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1234008-SB102F1K
Win Source Part Number: 1234008-SB102F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SB102F1K

Win Source Part Number: 1234008-SB102F1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SB
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1k
Resistance Tolerance: ±10%
B0/50: 3419K
Package / Case: DO-213AB, MELF
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-SB102F1K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234008-SB102F1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1106EUA-T - 858804-A1106EUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 3-SIP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Thin Film Based Thermopile Detector - 2M - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details