Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SB502J1K

Description
Win Source Part Number: 1234005-SB502J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1234005-SB502J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1234005-SB502J1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1234005-SB502J1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1234005-SB502J1K
Win Source Part Number: 1234005-SB502J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SB Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 5k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AB, MELF Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1234005-SB502J1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SB
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 5k
Resistance Tolerance: ±10%
B0/50: 3892K
Package / Case: DO-213AB, MELF
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234005-SB502J1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1213LUA-T - 1134423-A1213LUA-T - Win Source Electronics
Specs
Sensor Type Magnetic
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
4 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U5374-000005-015PG - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 12 to 30 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details