Littelfuse, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-90 MHP-TA15-9-90

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 754844-MHP-TA15-9-90 Termination Style: Solder Pad Mounting Style: Weld Tab Circuit: SPST-NC Switching Temperature: 194°F (90°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete Manufacturer Package: Strap Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 754844-MHP-TA15-9-90 Termination Style: Solder Pad Mounting Style: Weld Tab Circuit: SPST-NC Switching Temperature: 194°F (90°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete Manufacturer Package: Strap Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-90 - 754844-MHP-TA15-9-90 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-90
754844-MHP-TA15-9-90
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-90 754844-MHP-TA15-9-90
Manufacturer: Littelfuse Inc. Win Source Part Number: 754844-MHP-TA15-9-90 Termination Style: Solder Pad Mounting Style: Weld Tab Circuit: SPST-NC Switching Temperature: 194°F (90°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete Manufacturer Package: Strap Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 754844-MHP-TA15-9-90
Termination Style: Solder Pad
Mounting Style: Weld Tab
Circuit: SPST-NC
Switching Temperature: 194°F (90°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 25A (9V)
Categories: Sensors, Transducers
Status: Obsolete
Manufacturer Package: Strap
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 754844-MHP-TA15-9-90
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-90
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347276-A1245LLHLT-I2-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1336666-TLE493DW2B6A0HTSA1 - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23-6 Thin, TSOT-23-6
Standards and Certifications RoHS
View Details
4 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Line sensors, For spectrophotometry - S8381-1024Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details