Littelfuse, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-82 MHP-TA15-9-82

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 208278-MHP-TA15-9-82 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 180°F (82°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 208278-MHP-TA15-9-82 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 180°F (82°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-82 - 208278-MHP-TA15-9-82 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-82
208278-MHP-TA15-9-82
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-82 208278-MHP-TA15-9-82
Manufacturer: Littelfuse Inc. Win Source Part Number: 208278-MHP-TA15-9-82 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 180°F (82°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 25A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap

Manufacturer: Littelfuse Inc.
Win Source Part Number: 208278-MHP-TA15-9-82
Termination Style: Solder Pad
Mounting: Weld Tab
Circuit: SPST-NC
Switching Temperature: 180°F (82°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 25A (9V)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: Strap

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 208278-MHP-TA15-9-82
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA15-9-82
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers
Analog and Digital Output - 2952-TSIC506FTO92-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 2.97 to 5.5 volts
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Temperature Sensor Module with RTC - TS-3032-C7 - Micro Crystal AG
Specs
Sensor Type Temperature
Applications Medical; Automobile; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1822 - 869490-DS1822 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting TO-92-3
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details