Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SM303J1K

Description
Win Source Part Number: 1233999-SM303J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 30k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SM303J1K
Request a Quote Datasheet
Description
Win Source Part Number: 1233999-SM303J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 30k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SM303J1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1233999-SM303J1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1233999-SM303J1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1233999-SM303J1K
Win Source Part Number: 1233999-SM303J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 500 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 30k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SM303J1K

Win Source Part Number: 1233999-SM303J1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SM
Package: Bulk
Standard Package: 500
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 30k
Resistance Tolerance: ±10%
B0/50: 3892K
Package / Case: DO-213AC, MINI-MELF, SOD-80
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-SM303J1K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1233999-SM303J1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 1347415-A1367LKTTN-5B-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 4-SIP
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details