Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SM104J1F

Description
Win Source Part Number: 1234003-SM104J1F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 250 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1136,-1024-SM104 J1F
Request a Quote Datasheet
Description
Win Source Part Number: 1234003-SM104J1F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 250 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1136,-1024-SM104 J1F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1234003-SM104J1F - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1234003-SM104J1F
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1234003-SM104J1F
Win Source Part Number: 1234003-SM104J1F Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 250 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 100k Resistance Tolerance: ±1% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: 615-1136,-1024-SM104 J1F

Win Source Part Number: 1234003-SM104J1F
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SM
Package: Bulk
Standard Package: 250
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 100k
Resistance Tolerance: ±1%
B0/50: 3892K
Package / Case: DO-213AC, MINI-MELF, SOD-80
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: 615-1136,-1024-SM104J1F

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234003-SM104J1F
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - AD22151YR - 859416-AD22151YR - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting 8-SOIC
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details