Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SM472F1K

Description
Win Source Part Number: 1233998-SM472F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SM472F1K
Request a Quote Datasheet
Description
Win Source Part Number: 1233998-SM472F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SM472F1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1233998-SM472F1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1233998-SM472F1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1233998-SM472F1K
Win Source Part Number: 1233998-SM472F1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1,000 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 4.7k Resistance Tolerance: ±10% B0/50: 3419K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Other Names: -1024-SM472F1K

Win Source Part Number: 1233998-SM472F1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SM
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 4.7k
Resistance Tolerance: ±10%
B0/50: 3419K
Package / Case: DO-213AC, MINI-MELF, SOD-80
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Other Names: -1024-SM472F1K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1233998-SM472F1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QACT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302DDRLT - 937086-TMP302DDRLT - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Sensors, Transducers - Pressure Sensors, Transducers - Industrial - U7139-150PA-5W0000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Input Voltage 4.75 to 5.25 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details