Littelfuse, Inc. Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA6-9-85 MHP-TA6-9-85

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075865-MHP-TA6-9-85 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075865-MHP-TA6-9-85 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA6-9-85 - 1075865-MHP-TA6-9-85 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA6-9-85
1075865-MHP-TA6-9-85
Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA6-9-85 1075865-MHP-TA6-9-85
Manufacturer: Littelfuse Inc. Win Source Part Number: 1075865-MHP-TA6-9-85 Termination Style: Solder Pad Mounting: Weld Tab Circuit: SPST-NC Switching Temperature: 185°F (85°C) Reset Temperature: 104°F (40°C) Switching Cycles: 6K Current Rating - DC: 12A (9V) Categories: Sensors, Transducers Status: Obsolete(EOL) Dimension: Strap Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1075865-MHP-TA6-9-85
Termination Style: Solder Pad
Mounting: Weld Tab
Circuit: SPST-NC
Switching Temperature: 185°F (85°C)
Reset Temperature: 104°F (40°C)
Switching Cycles: 6K
Current Rating - DC: 12A (9V)
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Dimension: Strap
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1075865-MHP-TA6-9-85
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Mechanical - MHP-TA6-9-85
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-44L-06 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
2 suppliers
 - ST60 Diffractive Lens - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 2441862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details