Littelfuse, Inc. Sensors, Transducers - Temperature Sensors - NTC Thermistors SM153J1K

Description
Win Source Part Number: 1233993-SM153J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233993-SM153J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1233993-SM153J1K - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1233993-SM153J1K
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1233993-SM153J1K
Win Source Part Number: 1233993-SM153J1K Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Series: SM Package: Bulk Standard Package: 1 Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 15k Resistance Tolerance: ±10% B0/50: 3892K Package / Case: DO-213AC, MINI-MELF, SOD-80 Temperature Range - Operating: 220°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.40.8070 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1233993-SM153J1K
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Series: SM
Package: Bulk
Standard Package: 1
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 15k
Resistance Tolerance: ±10%
B0/50: 3892K
Package / Case: DO-213AC, MINI-MELF, SOD-80
Temperature Range - Operating: 220°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.40.8070
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1233993-SM153J1K
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rug. Temperature Sensor FC 1555 - 1-FS63RTS-1555 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Line sensors, For spectrophotometry - S3922-512Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details
Temperature Sensor Modules - MD-0006 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers