R. S. Hughes Company, Inc. Datasheets for Flap Wheels and Specialty Abrasives

Flap wheels and specialty abrasives includes cartridge rolls, cross pads, sleeves, unitized or convolute wheels, interleaved flaps, flap discs and other specialized abrasive products converted from coated or nonwoven abrasives.
Flap Wheels and Specialty Abrasives: Learn more

Page: 1 2 3
Product Name Notes
3M Scotch-Brite coated CB-ZR flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 1/2 in. 3M incorporates this aluminum oxide material into the flap...
3M Scotch-Brite coated CB-ZS flap wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. 3M incorporates this aluminum oxide material into the flap wheel...
Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming...
Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a...
Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a...
Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a...
Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a...
Dynabrade coated flap wheel uses aluminum oxide as the abrasive material and has a diameter of 6 in. Dynabrade incorporates this aluminum oxide material into the flap wheel forming a...
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming...
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a...
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a...
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a...
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a...
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a...
Dynabrade DynaBrite flap wheel has a diameter of 4 1/4 in.
Dynabrade DynaBrite flap wheel has a diameter of 4 in.
Dynabrade DynaBrite flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this A/O aluminum oxide AO material into the...
Dynabrade non-woven flap wheel uses nylon as the abrasive material and has a diameter of 4 1/4 in. Since this product is non-woven, grade is generally used to describe the...
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the...
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness;
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness;
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness;
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness;
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 5 in. Since this product is non-woven, grade is generally used to describe the abrasiveness;
Standard Abrasives 724205 spiral band uses ceramic as the abrasive material and has a diameter of 1 1/2 in. Standard Abrasives incorporates this ceramic material into the spiral band forming...
Standard Abrasives 875373 HS buff & blend flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in. All abrasive products that rotate...
Standard Abrasives 875716 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives 875717 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 615102 flap wheel uses A/O aluminum oxide AO as the abrasive material and has a diameter of 3 in. Standard Abrasives incorporates this A/O aluminum...
Standard Abrasives Buff and Blend 875351 FB78 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in.
Standard Abrasives Buff and Blend 875352 FB168 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in.
Standard Abrasives Buff and Blend 875353 FB168 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in.
Standard Abrasives Buff and Blend 875366 FB180 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in.
Standard Abrasives Buff and Blend 875367 LBN 42-45 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 10 in.
Standard Abrasives Buff and Blend 875368 FB78 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 12 in.
Standard Abrasives Buff and Blend 875370 FB119 flap brush uses S/C silicon carbide SC as the abrasive material and has a diameter of 14 in.
Standard Abrasives Buff and Blend 875371 FB119 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 14 in.
Standard Abrasives Buff and Blend 875506 flap brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 2 in.
Standard Abrasives Buff and Blend 875700 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. All abrasive products that rotate...
Standard Abrasives Buff and Blend 875701 FB24 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875702 FB36 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875703 FB39 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875704 FB51 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875705 FB54 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875706 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875707 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875708 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875709 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in. All abrasive products that rotate...
Standard Abrasives Buff and Blend 875710 FB24 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875711 FB36 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875712 FB39 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875713 FB51 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875714 FB51 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.
Standard Abrasives Buff and Blend 875715 mini brush uses A/O aluminum oxide AO as the abrasive material and has a diameter of 4 1/2 in.

<< Prev