Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 1/2 in Diameter - 92037 92037

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 1/2 in Diameter - 92037 - 616026-92037 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 1/2 in Diameter - 92037
616026-92037
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 1/2 in Diameter - 92037 616026-92037
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-92037
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 2 in Width - 1 1/2 in Diameter - 92037
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502643 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.5000 inch (12.7 mm)
Max Speed ? to 23000 rpm
View Details
Finishing Drum - TWO-IN-ONE™ Turbo - Walter Surface Technologies
Walter Surface Technologies
Specs
Type Sleeves; Interleaved
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Flap Bands - 46443 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Width 1.19 inch (30.16 mm)
Max Speed 19100 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-25 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details