Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91079 91079

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91079 - 616026-91079 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91079
616026-91079
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91079 616026-91079
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 1 1/2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-91079
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 1 1/2 in Width - 1 1/2 in Diameter - 91079
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Abrasive Sponge - 07660701110 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3 inch (76.2 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - 1290199 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia; Ceramic
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Flap Discs - Z6010F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 10000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details