Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 1/2 in Width - 2 in Diameter - 92048 92048

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 1/2 in Width - 2 in Diameter - 92048 - 616026-92048 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 1/2 in Width - 2 in Diameter - 92048
616026-92048
Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 1/2 in Width - 2 in Diameter - 92048 616026-92048
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 2 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 60.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-92048
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 60 Grit - 1 1/2 in Width - 2 in Diameter - 92048
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Coarse Steel Shank Mini Flap Wheel - 08834137161 - Norton Abrasives
Specs
Type Ceramic
Max Speed 25000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Flap Discs for Grinding and Finishing - TWIST™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Dry; Coarser filaments or grit sizes; Fine Grit Finishing or Deburring
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Spiral Band Sleeves - 46095 - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Width 1.5 inch (38.1 mm)
Max Speed 10000 rpm
View Details