Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 5 in Diameter - 90708 90708

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 5 in Diameter - 90708 - 616026-90708 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 5 in Diameter - 90708
616026-90708
Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 5 in Diameter - 90708 616026-90708
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 5 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 80.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90708
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 80 Grit - 3 in Width - 5 in Diameter - 90708
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank MicroMini Flap Wheel - 08834137502 - Norton Abrasives
Specs
Type Ceramic
Max Speed 30000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC1828, 18 Inch Pittco Clean Brush - 49021 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Wire Brush Wheels - ALLSTEEL™ - Walter Surface Technologies
Walter Surface Technologies
Specs
Specific Product Type / Shape Disc Brush; Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Rotary Speed 20000 rpm
View Details