Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 3 in Width - 3 in Diameter - 90743 90743

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 3 in Width - 3 in Diameter - 90743 - 616026-90743 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 3 in Width - 3 in Diameter - 90743
616026-90743
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 3 in Width - 3 in Diameter - 90743 616026-90743
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90743
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 3 in Width - 3 in Diameter - 90743
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834193651 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 13000 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Abrasive Drums for Cleaning TIG and MIG Welds - FX™ Flex Drums - Walter Surface Technologies
Specs
Type Sleeves; Nonwoven
Width 2 to 4 inch (50.8 to 102 mm)
Max Speed 3800 rpm
View Details
Mandrel Mounted Wheel Brushes - BMC-12 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details