Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 3 in Diameter - 90755 90755

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90755 having a medium grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90755 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 3 in Diameter - 90755 - 616026-90755 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 3 in Diameter - 90755
616026-90755
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 3 in Diameter - 90755 616026-90755
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90755 having a medium grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90755 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90755
Product Name Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 3 in Diameter - 90755
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502600 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 23000 rpm
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Disc - WEI-31422 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 8600 rpm
Backing / Base Film / Plastic; Phenolic
View Details
Mounted Flap Wheels - PE505T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details