Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 2 in Width - 3 in Diameter - 90737 90737

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 2 in Width - 3 in Diameter - 90737 - 616026-90737 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 2 in Width - 3 in Diameter - 90737
616026-90737
Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 2 in Width - 3 in Diameter - 90737 616026-90737
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 120.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90737
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 120 Grit - 2 in Width - 3 in Diameter - 90737
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit High Performance AO Medium Steel Shank Mini Flap Wheel - 08834137412 - Norton Abrasives
Specs
Type Ceramic
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; MRO or Welding; Dry
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Discs - Z4500F - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Coarser filaments or grit sizes
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details