Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 in Diameter - 90812 90812

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90812 having a coarse grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90812 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 in Diameter - 90812 - 616026-90812 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 in Diameter - 90812
616026-90812
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 in Diameter - 90812 616026-90812
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90812 having a coarse grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90812 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90812
Product Name Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 2 in Width - 1 in Diameter - 90812
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Metalite® R265 Flap Wheel - 63642502622 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 1 inch (25.4 mm)
Max Speed ? to 20000 rpm
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc For Polishing and Mirror Finishes - Instant Polish™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 2000 rpm
Applications & Materials Abraded Metalworking; Dry; Very Fine Grit Polishing or Lapping
View Details
Mandrel Mounted Wheel Brushes - BMF-30 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details