Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90814 90814

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90814 having a coarse grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90814 having a coarse grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90814 - 616026-90814 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90814
616026-90814
Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90814 616026-90814
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90814 having a coarse grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 1 1/2 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90814 having a coarse grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90814
Product Name Dynabrade Non-Woven Nylon Spiral Band - Coarse Grade - 1 1/2 in Width - 1 1/2 in Diameter - 90814
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 3AM - 66254428236 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1875 inch (4.76 mm)
Max Speed ? to 18100 rpm
View Details
PC1828, 18 Pittco Clean Brush - 49025 - Maryland Brush Company, Inc.
Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 18 inch (457 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Flap Wheels - CERAMIQ® - ATA Group
Specs
Type Flapwheel
Width 0.3937 to 1.18 inch (10 to 30 mm)
Max Speed 12600 to 25000 rpm
View Details
Flap Disc - WEI-50804 - Reid Supply
Weiler Abrasives
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Backing / Base Film / Plastic; Phenolic
View Details