Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 3 in Width - 3 in Diameter - 90770 90770

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90770 having a medium grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90770 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 3 in Width - 3 in Diameter - 90770 - 616026-90770 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 3 in Width - 3 in Diameter - 90770
616026-90770
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 3 in Width - 3 in Diameter - 90770 616026-90770
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90770 having a medium grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 3 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90770 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90770
Product Name Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 3 in Width - 3 in Diameter - 90770
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Norton Vortex Unified Wheel 7AM - 66254401131 - Norton Abrasives
Specs
Type Aluminum Oxide
Width 0.1250 inch (3.17 mm)
Max Speed ? to 18100 rpm
View Details
Flexible Flap Discs - QUICK-STEP™ FLEX - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 11000 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting; Contour or Edge
View Details
Flap Discs - Z4542FH - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
Type Alumina Zirconia
Max Speed 12000 rpm
Applications & Materials Abraded Metalworking; Medium Grit Blending or Intermediate Cutting
View Details
Mandrel Mounted Wheel Brushes - BMC-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details