Dynabrade, Inc. Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 1 in Width - 4 in Diameter - 90702 90702

Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.
Description
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 1 in Width - 4 in Diameter - 90702 - 616026-90702 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 1 in Width - 4 in Diameter - 90702
616026-90702
Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 1 in Width - 4 in Diameter - 90702 616026-90702
Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 4 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90702
Product Name Dynabrade Coated Alumina Zirconia Spiral Band - 36 Grit - 1 in Width - 4 in Diameter - 90702
Type Alumina Zirconia
Unlock Full Specs
to access all available technical data

Similar Products

Merit® Powerflex® - 08834194777 - Norton Abrasives
Specs
Type Alumina Zirconia
Max Speed ? to 8600 rpm
Applications & Materials Abraded Metalworking; Automotive; MRO or Welding; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning; Portable Grinder or Handheld
View Details
Mandrel Mounted Wheel Brushes - BMC-16 - Brush Research Manufacturing Co., Inc.
Brush Research Manufacturing Co., Inc.
Specs
Type Abrasive Brush
View Details
PC2428, 24 Inch Pittco Clean Brush - 49036 - Maryland Brush Company, Inc.
Specs
Type Abrasive Brush; Flapwheel
Width 24 inch (610 mm)
Applications & Materials Abraded Metalworking; Conveyor Belt Cleaning
View Details
Surface Finishing Discs - ENDURO-FLEX 2-in-1™ - Walter Surface Technologies
Specs
Type FlapDisc
Max Speed 13300 rpm
Applications & Materials Abraded Metalworking; Dry; Fine Grit Finishing or Deburring; Medium Grit Blending or Intermediate Cutting
View Details