Dynabrade, Inc. Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 4 in Diameter - 90757 90757

Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90757 having a medium grade.
Description
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90757 having a medium grade.

Suppliers

Company
Product
Description
Supplier Links
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 4 in Diameter - 90757 - 616026-90757 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 4 in Diameter - 90757
616026-90757
Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 4 in Diameter - 90757 616026-90757
Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90757 having a medium grade.

Dynabrade non-woven spiral band uses nylon as the abrasive material and has a diameter of 4 in. Since this product is non-woven, grade is generally used to describe the abrasiveness; with the 90757 having a medium grade.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Flap Wheels and Specialty Abrasives
Product Number 616026-90757
Product Name Dynabrade Non-Woven Nylon Spiral Band - Medium Grade - 2 in Width - 4 in Diameter - 90757
Type Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Abrasive Sponge - 07660701110 - Norton Abrasives
Specs
Type Silicon Carbide
Width 3 inch (76.2 mm)
Applications & Materials Abraded Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass; Dry; Coarser filaments or grit sizes; Cleaning and Surface Conditioning
View Details
Mounted Flap Wheels - PE503T - Flexovit USA, Inc.
Specs
Type Aluminum Oxide
Max Speed 20000 rpm
Applications & Materials Abraded Metalworking; Woodworking; CeramicsGlass; Medium Grit Blending or Intermediate Cutting; Portable Grinder or Handheld; Fiberglass
View Details
Flap Brushes -  - ATA Group
Specs
Type Flapwheel
Width 0.9843 to 1.97 inch (25 to 50 mm)
Max Speed 6000 to 15000 rpm
View Details
Mounted Flap Wheels for Finishing - TWO-IN-ONE™ - Walter Surface Technologies
Specs
Type Flapwheel; Non-woven Wheel; Nonwoven
Width 1 to 1.75 inch (25.4 to 44.45 mm)
Max Speed 12000 rpm
View Details